Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Low RDS(on) and Qg |
Very Low Qrr |
Lowers switching noise / EMI |
100% UIL tested |
Benefits |
---|
Minimize conduction and switching losses |
Minimize EMI and voltage overshoot |
Applications |
---|
High performance DC-DC converters |
Motor Control |
Netcom/Telecom |
Power Tools |
End Products |
---|
AC-DC Synchronous Rectification |
Solar |
AC-Adapter |
Description | FDMC010N08C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 80 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 51 |
PD Max (W) | 2.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 25 |
RDS(on) Max @ VGS = 10 V (mΩ) | 10 |
Qg Typ @ VGS = 4.5 V (nC) | 10 |
Qg Typ @ VGS = 10 V (nC) | 15 |
Ciss Typ (pF) | 1070 |
Package Type | PQFN-8 |
Fet 80V 10.0 Mohm In 3X3Clip/Reel Rohs Compliant: Yes |Onsemi FDMC010N08C | Newark Electronics |
FET 80V 10.0 MOHM IN 3X3CLIP / REEL 65AC4694 | element14 |
FET 80V 10.0 MOHM IN 3X3CLIP / REEL | Farnell |
Transistor MOSFET N-CH 80V 51A 8-Pin PQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMC010N08C?
Additional datasheets, footprints and schematics for FDMC010N08C are listed on our Part Details page. You can also find images and similar parts to FDMC010N08C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC010N08C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC010N08C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC010N08C fall under?
The FDMC010N08C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC010N08C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC010N08C you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC010N08C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC010N08C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for FDMC010N08C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC010N08C often in real-time on the comparison pages.
What if I can't find stock of FDMC010N08C?
You can fill out our help required form which you can use to request a quote for FDMC010N08C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.