Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.42
Shielded Gate MOSFET Technology |
Max rDS(on) = 6.8 mΩ at VGS = 10 V, ID = 21 A |
Max rDS(on) = 11.1 mΩ at VGS = 4.5 V, ID = 17 A |
5 V Drive Capable |
50% lower Qrr than other MOSFET suppliers |
Lowers switching noise/EMI |
MSL1 robust package design |
100% UIL tested |
RoHS Compliant |
Dualcool capable package |
Applications |
---|
Primary DC−DC MOSFET |
Motor Drive |
End Products |
---|
Synchronous Rectifier in DC−DC and AC−DC |
Solar |
Description | FDMC007N08LCDC |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 80 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 64 |
PD Max (W) | 3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 11.1 |
RDS(on) Max @ VGS = 10 V (mΩ) | 6.8 |
Qg Typ @ VGS = 4.5 V (nC) | 15 |
Qg Typ @ VGS = 10 V (nC) | 31 |
Ciss Typ (pF) | 2195 |
Package Type | PQFN-8 |
FET 80V 7.0 MOHM PQFN33 | RS |
Mosfet, N Ch, 80V, 64A, Qfn-8 | Newark Electronics |
MOSFET, N CH, 80V, 64A, QFN-8 | element14 |
Transistor MOSFET N-CH 80V 64A 8-Pin PQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMC007N08LCDC?
Additional datasheets, footprints and schematics for FDMC007N08LCDC are listed on our Part Details page. You can also find images and similar parts to FDMC007N08LCDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC007N08LCDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC007N08LCDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC007N08LCDC fall under?
The FDMC007N08LCDC is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC007N08LCDC when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC007N08LCDC you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC007N08LCDC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC007N08LCDC have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FDMC007N08LCDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC007N08LCDC often in real-time on the comparison pages.
What if I can't find stock of FDMC007N08LCDC?
You can fill out our help required form which you can use to request a quote for FDMC007N08LCDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.