Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.35
Max rDS(on) = 170 mΩ at VGS = 10 V, ID = 2.4 A |
Max rDS(on) = 237 mΩ at VGS = 6 V, ID = 2.0 A |
Low Profile - 0.8 mm maximum in the new package MicroFET 2x2 mm |
Free from halogenated compounds and antimony oxides |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMA86251 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 2.4 |
PD Max (W) | 2.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 175 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 3.4 |
Ciss Typ (pF) | 259 |
Package Type | WDFN-6 |
Fet 150V 175.0 Mohm Mlp22/Reel |Onsemi FDMA86251 | Newark Electronics |
MOSFET N-CH 150V 2.4A | Future Electronics |
Trans MOSFET N-CH 150V 2.4A 6-Pin MLP T/R | Avnet America |
MOSFET, N-CH, 150V, 2.4A, 2.4W, WDFN | Farnell |
Where can I find additional details, specifications and documents for a FDMA86251?
Additional datasheets, footprints and schematics for FDMA86251 are listed on our Part Details page. You can also find images and similar parts to FDMA86251 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMA86251 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMA86251 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMA86251 fall under?
The FDMA86251 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMA86251 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMA86251 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMA86251 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMA86251 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for FDMA86251.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMA86251 often in real-time on the comparison pages.
What if I can't find stock of FDMA86251?
You can fill out our help required form which you can use to request a quote for FDMA86251 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.