Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
2,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
8,484
in stock
|
Buy Now | |
element14
from US$0.60
|
8,484
in stock
|
Buy Now | |
Farnell
from US$0.55
|
8,484
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 14 mΩ at VGS = 10 V, ID = 10 A |
Max rDS(on) = 18 mΩ at VGS = 4.5 V, ID = 8.5 A |
Low Profile - 0.8 mm maximum in the new package MicroFET 2x2 mm |
Free from halogenated compounds and antimony oxides |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMA8051L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 10 |
PD Max (W) | 2.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 18 |
RDS(on) Max @ VGS = 10 V (mΩ) | 14 |
Qg Typ @ VGS = 4.5 V (nC) | 2.7 |
Qg Typ @ VGS = 10 V (nC) | 6.4 |
Ciss Typ (pF) | 901 |
Package Type | WDFN-6 |
Mosfet, N-Ch, 40V, 10A, Wdfn | Newark Electronics |
MOSFET, N-CH, 40V, 10A, 2.4W, WDFN | element14 |
Transistor MOSFET N-CH 40V 10A 6-Pin WDFN T/R | Avnet America |
MOSFET N-Ch 40V 10A PowerTrench MLP6 | RS |
40V, 10A, 14mOhm N-ch MicroFET 2x2 | Future Electronics |
Where can I find additional details, specifications and documents for a FDMA8051L?
Additional datasheets, footprints and schematics for FDMA8051L are listed on our Part Details page. You can also find images and similar parts to FDMA8051L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMA8051L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMA8051L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMA8051L fall under?
The FDMA8051L is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMA8051L when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMA8051L you can contact the distributor directly for product support, shipping queries etc.
Is the FDMA8051L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMA8051L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for FDMA8051L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMA8051L often in real-time on the comparison pages.
What if I can't find stock of FDMA8051L?
You can fill out our help required form which you can use to request a quote for FDMA8051L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.