Status: | Unknown |
---|---|
Series: | PowerTrench Series |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -11A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.011ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2V |
Power Dissipation Pd | 2.4W |
Transistor Case Style | PQFN |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | PowerTrench Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Trans MOSFET P-CH 30V 11A 6-Pin PQFN T/R | Avnet America |
MOSFET, P-CH, -30V, -11A, 150DEG C, 2.4W | element14 |
Pt8Pz 30/25V Vis W/ 2X2/Reel Rohs Compliant: Yes |Onsemi FDMA6676PZ | Newark Electronics |
Where can I find additional details, specifications and documents for a FDMA6676PZ?
Additional datasheets, footprints and schematics for FDMA6676PZ are listed on our Part Details page. You can also find images and similar parts to FDMA6676PZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMA6676PZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMA6676PZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMA6676PZ fall under?
The FDMA6676PZ is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to FDMA6676PZ when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMA6676PZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDMA6676PZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDMA6676PZ have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for FDMA6676PZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMA6676PZ often in real-time on the comparison pages.
What if I can't find stock of FDMA6676PZ?
You can fill out our help required form which you can use to request a quote for FDMA6676PZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.