Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
1,499
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,499
in stock
|
Buy Now | |
element14
from US$0.62
|
1,499
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
Avnet Asia
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 24 mΩ at VGS = -5 V, ID = -7.8 A |
Max rDS(on) = 25 mΩ at VGS = -4.5 V, ID = -7 A |
Max rDS(on) = 35 mΩ at VGS = -2.5 V, ID = -5.5 A |
Max rDS(on) = 45 mΩ at VGS = -1.8 V, ID = -4 A |
Low Profile - 0.8 mm maximum - in the package MicroFET2X2 mm |
HBM ESD protection level > 3.2K V typical (Note3) |
Free from halogenated compounds and antimony oxides |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMA507PZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -7.8 |
PD Max (W) | 2.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 35 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 25 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 14 |
Qg Typ @ VGS = 10 V (nC) | 30 |
Ciss Typ (pF) | 1515 |
Package Type | WDFN-6 |
Mosfet Transistor, P Channel, -7.8 A, -20 V, 0.019 Ohm, -5 V, -500 Mv Rohs Compliant: Yes |Onsemi FDMA507PZ | Newark Electronics |
MOSFET,P CH,20V,7.8A,MICROFET2X2 | element14 |
Single P-Channel 20 V 7.8 A 24 mOhm PowerTrench« MOSFET | Future Electronics |
Trans MOSFET P-CH 20V 7.8A 6-Pin MicroFET T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMA507PZ?
Additional datasheets, footprints and schematics for FDMA507PZ are listed on our Part Details page. You can also find images and similar parts to FDMA507PZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMA507PZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMA507PZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMA507PZ fall under?
The FDMA507PZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMA507PZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMA507PZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDMA507PZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMA507PZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FDMA507PZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMA507PZ often in real-time on the comparison pages.
What if I can't find stock of FDMA507PZ?
You can fill out our help required form which you can use to request a quote for FDMA507PZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.