Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
311
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
311
in stock
|
Buy Now | |
element14
from US$0.37
|
311
in stock
|
Buy Now | |
Avnet Silica
-
|
48,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
-6.6 A, -20 V |
RDS(ON) = 42 mΩ @ VGS = -4.5 V |
RDS(ON) = 58 mΩ @ VGS = -2.5 V |
RDS(ON) = 98 mΩ @ VGS = -1.8 V |
Low profile - 0.8 mm maximum - in the new package MicroFET 2x2 mm |
Free from halogenated compounds and antimonyoxides |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMA291P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1 |
ID Max (A) | -6.6 |
PD Max (W) | 2.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 58 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 42 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 10 |
Qg Typ @ VGS = 10 V (nC) | 10 |
Ciss Typ (pF) | 1000 |
Package Type | WDFN-6 |
SINGLE PCH 1.8V,SPECIFIED POWER TRENCH MOSFET | Future Electronics |
Mosfet Transistor, P Channel, 6.6 A, 20 V, 0.036 Ohm, -700 Mv, -700 Mv Rohs Compliant: Yes |Onsemi FDMA291P | Newark Electronics |
MOSFET, P, MLP6 | element14 |
Trans MOSFET P-CH 20V 6.6A 6-Pin MicroFET T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a FDMA291P?
Additional datasheets, footprints and schematics for FDMA291P are listed on our Part Details page. You can also find images and similar parts to FDMA291P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMA291P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMA291P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMA291P fall under?
The FDMA291P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMA291P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMA291P you can contact the distributor directly for product support, shipping queries etc.
Is the FDMA291P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMA291P have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for FDMA291P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMA291P often in real-time on the comparison pages.
What if I can't find stock of FDMA291P?
You can fill out our help required form which you can use to request a quote for FDMA291P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.