Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 220mA |
Drain Source Voltage Vds | 25V |
On Resistance Rds(on) | 2.6ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 850mV |
Power Dissipation Pd | 300mW |
Transistor Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual Nmos Sc70-6 25V 4Ohm/Reel |Onsemi FDG6301N-F085 | Newark Electronics |
MOSFET, DUAL N-CH, 25V, 0.22A, 150DEG C | Farnell |
Where can I find additional details, specifications and documents for a FDG6301N-F085?
Additional datasheets, footprints and schematics for FDG6301N-F085 are listed on our Part Details page. You can also find images and similar parts to FDG6301N-F085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDG6301N-F085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDG6301N-F085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDG6301N-F085 fall under?
The FDG6301N-F085 is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to FDG6301N-F085 when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDG6301N-F085 you can contact the distributor directly for product support, shipping queries etc.
Is the FDG6301N-F085 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDG6301N-F085 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FDG6301N-F085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDG6301N-F085 often in real-time on the comparison pages.
What if I can't find stock of FDG6301N-F085?
You can fill out our help required form which you can use to request a quote for FDG6301N-F085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.