Status: | Unknown |
---|---|
Series: | PowerTrench Series |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -1.5A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.12ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -1.5mV |
Power Dissipation Pd | 750mW |
Transistor Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | PowerTrench Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MOSFET, P-CH, -20V, -1.5A, 0.75W, SC-70 | Farnell |
P Channel Mosfet, -20V, 1.5A, Sc-70 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDG328P?
Additional datasheets, footprints and schematics for FDG328P are listed on our Part Details page. You can also find images and similar parts to FDG328P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDG328P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDG328P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDG328P fall under?
The FDG328P is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to FDG328P when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDG328P you can contact the distributor directly for product support, shipping queries etc.
Is the FDG328P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDG328P have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FDG328P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDG328P often in real-time on the comparison pages.
What if I can't find stock of FDG328P?
You can fill out our help required form which you can use to request a quote for FDG328P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.