Status: | Unknown |
---|---|
Series: | PowerTrench Series |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -50A |
Drain Source Voltage Vds | -40V |
On Resistance Rds(on) | 0.011ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1.9V |
Power Dissipation Pd | 75W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | PowerTrench Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MOSFET, P-CH, -40V, -50A, 175DEG C, 75W | element14 |
Mosfet, P-Ch, 40V, 50A, 175Deg C, 75W | Newark Electronics |
Where can I find additional details, specifications and documents for a FDD9510L-F085?
Additional datasheets, footprints and schematics for FDD9510L-F085 are listed on our Part Details page. You can also find images and similar parts to FDD9510L-F085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD9510L-F085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD9510L-F085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD9510L-F085 fall under?
The FDD9510L-F085 is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to FDD9510L-F085 when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD9510L-F085 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD9510L-F085 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDD9510L-F085 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FDD9510L-F085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD9510L-F085 often in real-time on the comparison pages.
What if I can't find stock of FDD9510L-F085?
You can fill out our help required form which you can use to request a quote for FDD9510L-F085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.