Status: | Active |
---|---|
Series: | FDD86569_F085 |
RoHS: | Compliant |
Typical RDS(on) = 4.2 mΩ at VGS = 10V, ID = 80 A |
Typical Qg(tot) = 35 nC at VGS = 10V, ID = 80 A |
UIS Capability |
RoHS Compliant |
Qualified to AEC Q101 |
Benefits |
---|
Minimize Conduction Losses |
Minimize Driver Losses |
Applications |
---|
This product is general usage and suitable for many different applications. |
Motor Control - EPS, Wipers, Fans, Seats |
End Products |
---|
Solenoid Driver - ABS, Fuel injection |
Description | FDD86569_F085 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 90 |
PD Max (W) | 150 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 5.7 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 35 |
Ciss Typ (pF) | 2520 |
Package Type | DPAK-3 / TO-252-3 |
Mosfet, Aec-Q101, N-Ch, 60V, 90A, To-252 Rohs Compliant: Yes |Onsemi FDD86569-F085 | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 60V, 90A, TO-252 | element14 |
Where can I find additional details, specifications and documents for a FDD86569-F085?
Additional datasheets, footprints and schematics for FDD86569-F085 are listed on our Part Details page. You can also find images and similar parts to FDD86569-F085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD86569-F085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD86569-F085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD86569-F085 fall under?
The FDD86569-F085 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD86569-F085 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD86569-F085 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD86569-F085 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD86569-F085 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FDD86569-F085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD86569-F085 often in real-time on the comparison pages.
What if I can't find stock of FDD86569-F085?
You can fill out our help required form which you can use to request a quote for FDD86569-F085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.