Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
1,965
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
2,550
in stock
|
Buy Now | |
element14
from US$1.14
|
2,550
in stock
|
Buy Now | |
Farnell
from US$1.10
|
2,550
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 4.1 mΩ at VGS = 10 V, ID = 21.5 A |
Max rDS(on) = 5 mΩ at VGS = 8 V, ID = 19.5 A |
100% UIL tested |
RoHS Compliant |
Applications |
---|
AC-DC Merchant Power Supply |
Description | FDD86540 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 136 |
PD Max (W) | 127 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 4.1 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 54 |
Ciss Typ (pF) | 4767 |
Package Type | DPAK-3 / TO-252-3 |
Trans MOSFET N-CH 60V 21.5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Mosfet, N-Ch, 60V, 136A, 127W, To-252 | Newark Electronics |
MOSFET, N-CH, 60V, 136A, 127W, TO-252 | element14 |
MOSFET N-Ch 60V 50A PowerTrench DPAK | RS |
N-Channel 60 V 21.5 A 4.1 mOhm 65 nC Surface Mount PowerTrench Mosfet - TO-252 | Future Electronics |
Where can I find additional details, specifications and documents for a FDD86540?
Additional datasheets, footprints and schematics for FDD86540 are listed on our Part Details page. You can also find images and similar parts to FDD86540 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD86540 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD86540 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD86540 fall under?
The FDD86540 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD86540 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD86540 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD86540 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD86540 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FDD86540.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD86540 often in real-time on the comparison pages.
What if I can't find stock of FDD86540?
You can fill out our help required form which you can use to request a quote for FDD86540 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.