Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
83,199
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
83,199
in stock
|
Buy Now | |
element14
from US$0.68
|
83,199
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
2,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Shielded Gate MOSFET Technology |
Max rDS(on) = 52 mΩ at VGS = 10 V, ID = 5 A |
Max rDS(on) = 72 mΩ at VGS = 6 V, ID = 4 A |
100% UIL tested |
RoHS Compliant |
Applications |
---|
AC-DC Merchant Power Supply |
Description | FDD86252 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 27 |
PD Max (W) | 89 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 52 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 6.3 |
Ciss Typ (pF) | 741 |
Package Type | DPAK-3 / TO-252-3 |
Mosfet, N Channel, 150V, 42A, To252 | Newark Electronics |
MOSFET, N CH, 150V, 27A, TO252 | element14 |
Trans MOSFET N-CH 150V 5A 3-Pin(2+Tab) TO-252 T/R | Avnet America |
N-Channel 150 V 0.052 O SMT Shielded Gate PowerTrench Mosfet - DPAK | Future Electronics |
Where can I find additional details, specifications and documents for a FDD86252?
Additional datasheets, footprints and schematics for FDD86252 are listed on our Part Details page. You can also find images and similar parts to FDD86252 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD86252 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD86252 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD86252 fall under?
The FDD86252 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD86252 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD86252 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD86252 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD86252 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for FDD86252.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD86252 often in real-time on the comparison pages.
What if I can't find stock of FDD86252?
You can fill out our help required form which you can use to request a quote for FDD86252 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.