Status: | Active |
---|---|
Series: | FDD86250_F085 |
RoHS: | Compliant |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
6,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
13,456
in stock
|
Buy Now | |
element14
from US$1.01
|
13,444
in stock
|
Buy Now | |
Farnell
from US$0.97
|
13,444
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
Avnet Asia
from US$0.94
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Typical RDS(on) = 19.4 mΩ at VGS = 10V, ID = 20 A |
Typical Qg(tot) = 28 nC at VGS = 10V, ID = 40 A |
UIS Capability |
RoHS Compliant |
Qualified to AEC Q101 |
Benefits |
---|
Minimize Conduction Losses |
Minimize Driver Losses |
Applications |
---|
Automotive Engine Control |
Solenoid and Motor Drivers |
Primary Switch for 12V Systems |
End Products |
---|
PowerTrain Management |
Distributed Power Architectures and VRM |
Integrated Starter/Alternator |
Description | FDD86250_F085 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 50 |
PD Max (W) | 160 |
RDS(on) Max @ VGS = 10 V (mΩ) | 19.4 |
Qg Typ @ VGS = 10 V (nC) | 28 |
Ciss Typ (pF) | 1900 |
Package Type | DPAK-3 / TO-252-3 |
Mosfet, N-Ch, 150V, 50A, 175Deg C, 160W | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 150V, TO-252 | element14 |
NMOS DPAK 150V 22 MOHM | RS |
Transistor MOSFET N-CH 150V 50A 3-Pin TO-252 T/R | EBV Elektronik |
N-Channel Sheilded Gate PowerTrench« MOSFET 150V 50A | Future Electronics |
Where can I find additional details, specifications and documents for a FDD86250-F085?
Additional datasheets, footprints and schematics for FDD86250-F085 are listed on our Part Details page. You can also find images and similar parts to FDD86250-F085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD86250-F085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD86250-F085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD86250-F085 fall under?
The FDD86250-F085 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD86250-F085 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD86250-F085 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD86250-F085 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD86250-F085 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and EBV Elektronik have stock available or on a lead time for FDD86250-F085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD86250-F085 often in real-time on the comparison pages.
What if I can't find stock of FDD86250-F085?
You can fill out our help required form which you can use to request a quote for FDD86250-F085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.