Status: | Active |
---|---|
Series: | FDD5N60NZ |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
4,837
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
4,837
in stock
|
Buy Now | |
element14
from US$0.48
|
4,837
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
2,497
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.44
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 1.65Ω ( Typ.)@ VGS = 10V, ID = 2.0A |
Low gate charge ( Typ. 10nC) |
Low Crss ( Typ. 5pF) |
100% avalanche tested |
Improved dv/dt capability |
ESD improved capability |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD5N60NZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | ±25 |
VGS(th) Max (V) | 5 |
ID Max (A) | 4 |
PD Max (W) | 83 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 2000 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 10 |
Ciss Typ (pF) | 450 |
Package Type | DPAK-3 / TO-252-3 |
FDD5N60 Series 600 V 4 A 2 Ohm SMT N-Channel UniFET-IIÔ Mosfet - D2PAK-3 | Future Electronics |
Mosfet, N-Ch, 600V, 4A, 83W, To-252 | Newark Electronics |
MOSFET, N-CH, 600V, 4A, 83W, TO-252 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 600V 4A 3-Pin TO-252 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a FDD5N60NZTM?
Additional datasheets, footprints and schematics for FDD5N60NZTM are listed on our Part Details page. You can also find images and similar parts to FDD5N60NZTM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD5N60NZTM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD5N60NZTM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD5N60NZTM fall under?
The FDD5N60NZTM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD5N60NZTM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD5N60NZTM you can contact the distributor directly for product support, shipping queries etc.
Is the FDD5N60NZTM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD5N60NZTM have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for FDD5N60NZTM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD5N60NZTM often in real-time on the comparison pages.
What if I can't find stock of FDD5N60NZTM?
You can fill out our help required form which you can use to request a quote for FDD5N60NZTM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.