Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.34
|
1,568
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
2,485
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
1,568
in stock
|
Buy Now | |
element14
from US$1.30
|
1,568
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
34 A, 100 V |
RDS(ON) = 32 mΩ @ VGS = 10 V |
RDS(ON) = 35 mΩ @ VGS = 6 V |
Low gate charge (57 nC typical) |
Fast switching speed. |
High performance trench technology for extremelylow RDS(ON). |
High power and current handling capability. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD3670 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 34 |
PD Max (W) | 83 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 32 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 57 |
Ciss Typ (pF) | 2490 |
Package Type | DPAK-3 / TO-252-3 |
Mosfet, N-Ch, 100V, 34A, To-252-3 | Newark Electronics |
MOSFET, N-CH, 100V, 34A, TO-252-3 | element14 |
N-Channel 100 V 32 mOhm Surface Mount PowerTrench Mosfet TO-252-3 | Future Electronics |
Trans MOSFET N-CH 100V 34A 3-Pin(2+Tab) TO-252AA T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDD3670?
Additional datasheets, footprints and schematics for FDD3670 are listed on our Part Details page. You can also find images and similar parts to FDD3670 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD3670 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD3670 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD3670 fall under?
The FDD3670 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD3670 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD3670 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD3670 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD3670 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for FDD3670.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD3670 often in real-time on the comparison pages.
What if I can't find stock of FDD3670?
You can fill out our help required form which you can use to request a quote for FDD3670 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.