Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
1,569
in stock
|
Buy Now | |
element14
from US$0.55
|
1,569
in stock
|
Buy Now | |
Farnell
from US$0.53
|
1,569
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
787
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-6.7A, -12V |
RDS(ON) = 28 mΩ @ VGS = -4.5V |
RDS(ON) = 41 mΩ @ VGS = -2.5V |
RDS(ON) = 90 mΩ @ VGS = -1.8V |
Fast switching speed |
High performance trench technology for extremelylow RDS(ON) |
High power and current handling capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD306P |
---|---|
Compliance | Pb-free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -12 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -6.7 |
PD Max (W) | 52 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 41 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 28 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 15 |
Ciss Typ (pF) | 1290 |
Package Type | DPAK-3 / TO-252-3 |
Mosfet, P, To-252 | Newark Electronics |
MOSFET, P, TO-252 | element14 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET P-Channel 12V 6.7A TO252AA | RS |
Single P-Channel 12 V 52 W 21 nC Silicon Surface Mount Mosfet - TO-252-3 | Future Electronics |
Trans MOSFET P-CH 12V 6.7A 3-Pin(2+Tab) TO-252AA T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDD306P?
Additional datasheets, footprints and schematics for FDD306P are listed on our Part Details page. You can also find images and similar parts to FDD306P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD306P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD306P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD306P fall under?
The FDD306P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD306P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD306P you can contact the distributor directly for product support, shipping queries etc.
Is the FDD306P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD306P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for FDD306P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD306P often in real-time on the comparison pages.
What if I can't find stock of FDD306P?
You can fill out our help required form which you can use to request a quote for FDD306P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.