Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 50.8mm |
Height | 11.94mm |
Depth | 50.8mm |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 50.8mm |
External Length / Height | 11.94mm |
External Width | 50.8mm |
Input Voltage | 24VDC |
Isolation Voltage | 1.5kV |
Line Regulation | 1% |
Load Regulation | 2% |
Operating Temperature Max | 50°C |
Operating Temperature Min | -10°C |
Power Rating | 15W |
Supply Voltage | 24V |
Weight | 65g |
CONVERTER, DC/DC, 15W, 5V | Farnell |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 15 W, 5 V, 3 A Rohs Compliant: Yes |Multicomp FDD15-05S2 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDD15-05S2?
Additional datasheets, footprints and schematics for FDD15-05S2 are listed on our Part Details page. You can also find images and similar parts to FDD15-05S2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD15-05S2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD15-05S2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD15-05S2 fall under?
The FDD15-05S2 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to FDD15-05S2 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD15-05S2 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD15-05S2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDD15-05S2 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FDD15-05S2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD15-05S2 often in real-time on the comparison pages.
What if I can't find stock of FDD15-05S2?
You can fill out our help required form which you can use to request a quote for FDD15-05S2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.