Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
2,070
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
1,635
in stock
|
Buy Now | |
element14
from US$0.50
|
1,635
in stock
|
Buy Now | |
Farnell
from US$0.46
|
1,635
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 101mΩ (Typ.) @ VGS = 10V, ID = 4A |
QG(tot) = 11.2nC (Typ.) @ VGS = 10V |
Low Miller Charge |
Low Qrr Body Diode |
UIS Capability (Single Pulse and Repetitive Pulse) |
Applications |
---|
Consumer Appliances |
Description | FDD120AN15A0 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 14 |
PD Max (W) | 65 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 120 |
Qg Typ @ VGS = 4.5 V (nC) | 15 |
Qg Typ @ VGS = 10 V (nC) | 11.2 |
Ciss Typ (pF) | 770 |
Package Type | DPAK-3 / TO-252-3 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet Transistor, N Channel, 4 A, 150 V, 0.101 Ohm, 10 V, 4 V Rohs Compliant: Yes |Onsemi FDD120AN15A0 | Newark Electronics |
MOSFET, N, SMD, TO-252AA | element14 |
MOSFET N-Channel 150V 2.8A TO252AA | RS |
N-Channel 150 V 120 mOhm Surface Mount PowerTrench Mosfet TO-252-3 | Future Electronics |
Trans MOSFET N-CH 150V 2.8A 3-Pin(2+Tab) TO-252AA T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDD120AN15A0?
Additional datasheets, footprints and schematics for FDD120AN15A0 are listed on our Part Details page. You can also find images and similar parts to FDD120AN15A0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD120AN15A0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD120AN15A0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD120AN15A0 fall under?
The FDD120AN15A0 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD120AN15A0 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD120AN15A0 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD120AN15A0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD120AN15A0 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FDD120AN15A0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD120AN15A0 often in real-time on the comparison pages.
What if I can't find stock of FDD120AN15A0?
You can fill out our help required form which you can use to request a quote for FDD120AN15A0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.