Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
955
in stock
|
Buy Now | |
element14
from US$0.31
|
70,930
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
54,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
39,040
in stock
|
Buy Now | |
Farnell
from US$0.29
|
39,040
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
2,932
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now |
Max rDS(on) = 50 mΩ @ VGS = -10 V, ID = -4A |
Max rDS(on) = 75 mΩ @ VGS = -4.5 V, ID = -3.4A |
Low Gate Charge |
High performance trench technology for extremely lowrDS(on) |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC658AP |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 25 |
VGS(th) Max (V) | -3 |
ID Max (A) | -4 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 75 |
RDS(on) Max @ VGS = 10 V (mΩ) | 50 |
Qg Typ @ VGS = 4.5 V (nC) | 4.9 |
Qg Typ @ VGS = 10 V (nC) | 6 |
Ciss Typ (pF) | 470 |
Package Type | TSOT-23-6 |
MOSFET, P, SMD, SSOT-6 | element14 |
P-Channel 30 V 50 mOhm Surface Mount Logic Level PowerTrench Mosfet SSOT-6 | Future Electronics |
Mosfet Transistor, P Channel, 4 A, -30 V, 0.044 Ohm, -10 V, -1.8 V Rohs Compliant: Yes |Onsemi FDC658AP | Newark Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET P-Channel 30V 4A SuperSOT6 | RS |
Trans MOSFET P-CH 30V 4A 6-Pin SuperSOT T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a FDC658AP?
Additional datasheets, footprints and schematics for FDC658AP are listed on our Part Details page. You can also find images and similar parts to FDC658AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC658AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC658AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC658AP fall under?
The FDC658AP is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC658AP when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC658AP you can contact the distributor directly for product support, shipping queries etc.
Is the FDC658AP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC658AP have stock available?
Authorised distributors including element14, Future Electronics, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for FDC658AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC658AP often in real-time on the comparison pages.
What if I can't find stock of FDC658AP?
You can fill out our help required form which you can use to request a quote for FDC658AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.