Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
5,140
in stock
|
Buy Now | |
Farnell
from US$0.16
|
2,328,153
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-3.6 A, -30 V |
RDS(ON) = 75 mΩ @ VGS = -10 V |
RDS(ON) = 125 mΩ @ VGS = -4.5 V |
Low gate charge (6.2nC typical) |
High performance trench technology for extremely low RDS(ON) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC654P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | -3 |
ID Max (A) | -3.5 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 125 |
RDS(on) Max @ VGS = 10 V (mΩ) | 75 |
Qg Typ @ VGS = 4.5 V (nC) | 6 |
Qg Typ @ VGS = 10 V (nC) | 6.2 |
Ciss Typ (pF) | 298 |
Package Type | TSOT-23-6 |
MISCELLANEOUS MOSFETS | Farnell |
MOSFET, Fairchild, FDC654P | RS |
P-Channel 30 V 75 mOhm Surface Mount Logic Level PowerTrench Mosfet SSOT-6 | Future Electronics |
Mosfet, P-Ch, -30V, -3.6A, Sot-23-6 | Newark Electronics |
Trans MOSFET P-CH 30V 3.6A 6-Pin SuperSOT T/R | Avnet America |
MOSFET, P-CH, -30V, -3.6A, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a FDC654P?
Additional datasheets, footprints and schematics for FDC654P are listed on our Part Details page. You can also find images and similar parts to FDC654P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC654P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC654P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC654P fall under?
The FDC654P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC654P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC654P you can contact the distributor directly for product support, shipping queries etc.
Is the FDC654P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC654P have stock available?
Authorised distributors including Farnell, RS, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for FDC654P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC654P often in real-time on the comparison pages.
What if I can't find stock of FDC654P?
You can fill out our help required form which you can use to request a quote for FDC654P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.