Status: | Active |
---|---|
Series: | FDC640P |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
element14
from US$0.28
|
16,010
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
7,560
in stock
|
Buy Now | |
Farnell
from US$0.24
|
7,560
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now |
-4.5 A, -20 V. |
RDS(ON) = 0.053 Ω @ VGS = -4.5 V |
RDS(ON) = 0.080 Ω @ VGS = -2.5 V |
Rugged gate rating ( ±12V) |
Fast switching speed |
High performance trench technology for extremelylow RDS(ON) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC640P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -4.5 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 80 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 53 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 9 |
Ciss Typ (pF) | 890 |
Package Type | TSOT-23-6 |
MOSFET, P CH, -20V, -4.5A, SOT-23-6 | element14 |
Mosfet, P Ch, -20V, -4.5A, Sot-23-6 | Newark Electronics |
Trans MOSFET P-CH 20V 4.5A 6-Pin SuperSOT T/R | Avnet Silica |
MOSFET, Fairchild, FDC640P | RS |
P-Channel 20 V 0.053 Ohm 2.5V PowerTrench Specified Mosfet SSOT-6 | Future Electronics |
Where can I find additional details, specifications and documents for a FDC640P?
Additional datasheets, footprints and schematics for FDC640P are listed on our Part Details page. You can also find images and similar parts to FDC640P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC640P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC640P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC640P fall under?
The FDC640P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC640P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC640P you can contact the distributor directly for product support, shipping queries etc.
Is the FDC640P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC640P have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet Silica and EBV Elektronik have stock available or on a lead time for FDC640P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC640P often in real-time on the comparison pages.
What if I can't find stock of FDC640P?
You can fill out our help required form which you can use to request a quote for FDC640P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.