Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
410
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
42,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
1,222
in stock
|
Buy Now | |
element14
from US$0.13
|
1,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
410
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 24mΩ at VGS = 4.5V, ID = 6.2A |
Max rDS(on) = 32mΩ at VGS = 2.5V, ID = 5.2A |
Fast switching speed |
Low gate charge (8nC typical) |
High performance trench technology for extremely low rDS(on) |
SuperSOT™¨C6 package: small footprint (72% smaller than standard SO-8; low profile (1mm thick) |
HBM ESD protection level > 2kV typical (Note 3) |
Manufactured using green packaging material |
Halide-Free |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC637BNZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 6.2 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 32 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 24 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 10 |
Qg Typ @ VGS = 10 V (nC) | 8 |
Ciss Typ (pF) | 670 |
Package Type | TSOT-23-6 |
N-Channel 20 V 24 mOhm 2.5V Specified PowerTrench Mosfet SSOT-6 | Future Electronics |
MOSFET, N CH, 20V, 6.2A, SUPERSOT-6 | element14 |
Mosfet Transistor, N Channel, 6.2 A, 20 V, 0.021 Ohm, 4.5 V, 800 Mv Rohs Compliant: Yes |Onsemi FDC637BNZ | Newark Electronics |
Trans MOSFET N-CH 20V 6.2A 6-Pin SuperSOT T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a FDC637BNZ?
Additional datasheets, footprints and schematics for FDC637BNZ are listed on our Part Details page. You can also find images and similar parts to FDC637BNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC637BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC637BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC637BNZ fall under?
The FDC637BNZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC637BNZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC637BNZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDC637BNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC637BNZ have stock available?
Authorised distributors including Future Electronics, Chip One Stop, element14, Newark Electronics and Farnell have stock available or on a lead time for FDC637BNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC637BNZ often in real-time on the comparison pages.
What if I can't find stock of FDC637BNZ?
You can fill out our help required form which you can use to request a quote for FDC637BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.