Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
1,980
in stock
|
Buy Now | |
element14
from US$0.43
|
136,373
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
107,296
in stock
|
Buy Now | |
Farnell
from US$0.42
|
98,996
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
48,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
3,312
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
VDROP = 0.2V @ VIN = 12V, IL=2.5 A. R(ON)= 0.08 Ω VDROP = 0.2V @ VIN= 5V,IL= 1.6 A. R(ON)= 0.125 Ω |
Control MOSFET (Q1) includes Zener protection for ESD ruggedness (>6kV Human Body Model) |
High performance PowerTrenchâ„¢ technology for extremely low on-resistance. |
SuperSOTâ„¢ 6 package design using copper lead frame for superior thermal and electrical capabilities. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC6330L |
---|---|
Compliance | Pb-free Halide free |
Vin Min (V) | 3 |
Vin Max (V) | 20 |
Package Type | TSOT-23-6 |
IC, MOSFET, DUAL NP, SUPERSOT-6-6 | element14 |
Integrated Load Switch, 20V, Ssot-6 | Newark Electronics |
FDC6330 Series 20 V 2.3 A High Side Integrated Load Switch - SSOT-6 | Future Electronics |
IC: power switch | Transfer Multisort Elektronik |
Power Switch 1.6A SuperSOT6 | RS |
Power Switch 1.6A 6-Pin SuperSOT T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a FDC6330L?
Additional datasheets, footprints and schematics for FDC6330L are listed on our Part Details page. You can also find images and similar parts to FDC6330L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC6330L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC6330L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC6330L fall under?
The FDC6330L is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to FDC6330L when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC6330L you can contact the distributor directly for product support, shipping queries etc.
Is the FDC6330L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC6330L have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for FDC6330L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC6330L often in real-time on the comparison pages.
What if I can't find stock of FDC6330L?
You can fill out our help required form which you can use to request a quote for FDC6330L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.