Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
19,360
in stock
|
Buy Now | |
element14
from US$0.17
|
19,360
in stock
|
Buy Now | |
Farnell
from US$0.16
|
19,360
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
2,539
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Max rDS(on) = 42mΩ at VGS = -10V, ID = -4.9A |
Max rDS(on) = 75mΩ at VGS = -4.5V, ID = -3.7A |
Low gate charge (17nC typical). |
High performance trench technology for extremely low rDS(on). |
SuperSOT™-6 package: small footprint (72% smaller than standard SO-8) low profile (1mm thick). |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC610PZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 25 |
VGS(th) Max (V) | -3 |
ID Max (A) | -4.9 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 75 |
RDS(on) Max @ VGS = 10 V (mΩ) | 42 |
Qg Typ @ VGS = 4.5 V (nC) | 10.5 |
Qg Typ @ VGS = 10 V (nC) | 9 |
Ciss Typ (pF) | 755 |
Package Type | TSOT-23-6 |
Mosfet Transistor, P Channel, -4.9 A, -30 V, 0.036 Ohm, -10 V, -2.2 V Rohs Compliant: Yes |Onsemi FDC610PZ | Newark Electronics |
MOSFET, P CH, 30V, 0.0049A, SSOT-6 | element14 |
P-Channel 30 V 42 mOhm 24 nC SMT PowerTrench Mosfet - SSOT-6 | Future Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET P-CH 30V 4.9A 6-Pin SuperSOT T/R | Avnet Silica |
MOSFET P-Channel 30V 4.9A SuperSOT6 | RS |
Transistor, P-channel, PowerTrench MOSFET, 30V, 4.9A, 42mOhm, SUPERSOT6 | ON Semiconductor FDC610PZ | RS Americas |
Where can I find additional details, specifications and documents for a FDC610PZ?
Additional datasheets, footprints and schematics for FDC610PZ are listed on our Part Details page. You can also find images and similar parts to FDC610PZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC610PZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC610PZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC610PZ fall under?
The FDC610PZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC610PZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC610PZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDC610PZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC610PZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for FDC610PZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC610PZ often in real-time on the comparison pages.
What if I can't find stock of FDC610PZ?
You can fill out our help required form which you can use to request a quote for FDC610PZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.