Status: | Active |
---|---|
Series: | FDC608PZ |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
2,280
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
39,749
in stock
|
Buy Now | |
element14
from US$0.30
|
39,749
in stock
|
Buy Now | |
Farnell
from US$0.28
|
39,749
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
1,214
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
29
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-5.8A, -20V, RDS(on) = 30mΩ @ VGS = -4.5V RDS(on) = 43mΩ @ VGS = -2.5V |
Low gate charge |
High performance trench technology for extremely low RDS(on) |
SuperSOT™ ¨C6 package: small footprint (72% smaller than standard SO¨C8) low profile (1mm thick) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC608PZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -5.8 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 43 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 30 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 7.2 |
Qg Typ @ VGS = 10 V (nC) | 17 |
Ciss Typ (pF) | 1330 |
Package Type | TSOT-23-6 |
Mosfet, P, Smd, Ssot-6 | Newark Electronics |
MOSFET, P, SMD, SSOT-6 | element14 |
MOSFET P-Channel 20V 5.8A SuperSOT6 | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-Channel 20 V 30 mOhm 2.5V Specified PowerTrench Mosfet SSOT-6 | Future Electronics |
Trans MOSFET P-CH 20V 5.8A 6-Pin SuperSOT T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDC608PZ?
Additional datasheets, footprints and schematics for FDC608PZ are listed on our Part Details page. You can also find images and similar parts to FDC608PZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC608PZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC608PZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC608PZ fall under?
The FDC608PZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC608PZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC608PZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDC608PZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC608PZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for FDC608PZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC608PZ often in real-time on the comparison pages.
What if I can't find stock of FDC608PZ?
You can fill out our help required form which you can use to request a quote for FDC608PZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.