Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
574
in stock
|
Buy Now | |
element14
from US$1.17
|
574
in stock
|
Buy Now | |
Farnell
from US$1.10
|
574
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$1.00
|
-
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
Avnet Asia
from US$0.98
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(ON) = 32mΩ (Typ.), VGS = 10V, ID = 16A |
Qg(tot) = 39nC (Typ.), VGS = 10V |
Low Miller Charge |
Low QRR Body Diode |
UIS Capability (Single Pulse and Repetitive Pulse) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDB2552 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 37 |
PD Max (W) | 150 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 36 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 39 |
Ciss Typ (pF) | 5870 |
Package Type | D2PAK-3 / TO-263-2 |
MOSFET N-Channel 150V 5A D2PAK | RS |
Mosfet, N Ch, 150V, 37A, To-220Ab-3 | Newark Electronics |
MOSFET, N CH, 150V, 37A, TO-220AB-3 | element14 |
N-Channel 150 V 36 mOhm Surface Mount PowerTrench« Mosfet - TO-263AB | Future Electronics |
Trans MOSFET N-CH 150V 5A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDB2552?
Additional datasheets, footprints and schematics for FDB2552 are listed on our Part Details page. You can also find images and similar parts to FDB2552 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB2552 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB2552 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB2552 fall under?
The FDB2552 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDB2552 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB2552 you can contact the distributor directly for product support, shipping queries etc.
Is the FDB2552 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDB2552 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Kruse have stock available or on a lead time for FDB2552.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB2552 often in real-time on the comparison pages.
What if I can't find stock of FDB2552?
You can fill out our help required form which you can use to request a quote for FDB2552 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.