Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.39
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.43
|
40
in stock
|
Buy Now | |
Future Electronics
from US$1.74
|
-
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now | |
element14
from US$2.58
|
-
|
Buy Now | |
Avnet Asia
from US$1.76
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 3.9mΩ (Typ.) @ VGS = 10V, ID = 80A |
QG(tot) = 92nC (Typ.) @ VGS = 10V |
Low Miller Charge |
Low Qrr Body Diode |
UIS Capability (Single Pulse and Repetitive Pulse) |
Qualified to AEC Q101 Formerly developmental type 82684 |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Server & Mainframe |
Electric Bike |
End Products |
---|
Workstation |
Other Industrial |
Description | FDB045AN08A0 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 75 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 80 |
PD Max (W) | 310 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 4.5 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 92 |
Ciss Typ (pF) | 6600 |
Package Type | D2PAK-3 / TO-263-2 |
N Channel Mosfet, 75V, 80A To-263Ab | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Channel 75 V 4.5 mohm PowerTrench Mosfet TO-263AB | Future Electronics |
Trans MOSFET N-CH 75V 80A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, N, SMD, TO-263AB | element14 |
Where can I find additional details, specifications and documents for a FDB045AN08A0?
Additional datasheets, footprints and schematics for FDB045AN08A0 are listed on our Part Details page. You can also find images and similar parts to FDB045AN08A0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB045AN08A0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB045AN08A0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB045AN08A0 fall under?
The FDB045AN08A0 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDB045AN08A0 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB045AN08A0 you can contact the distributor directly for product support, shipping queries etc.
Is the FDB045AN08A0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDB045AN08A0 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, Future Electronics, Avnet America and element14 have stock available or on a lead time for FDB045AN08A0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB045AN08A0 often in real-time on the comparison pages.
What if I can't find stock of FDB045AN08A0?
You can fill out our help required form which you can use to request a quote for FDB045AN08A0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.