Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
RDS(on) = 220mΩ ( Typ.)@ VGS = 10V, ID = 11A |
Low gate charge ( Typ. 50nC) |
Low Crss ( Typ. 27pF) |
100% avalanche tested |
Improved dv/dt capability |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDA20N50F |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 500 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 22 |
PD Max (W) | 388 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 260 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 50 |
Ciss Typ (pF) | 2550 |
Package Type | TO-3P-3L |
Trans MOSFET N-CH 500V 22A 3-Pin(3+Tab) TO-3P(N) Rail | Avnet America |
MOSFET, N-CH, 500V, 22A, TO-3PN-3 | element14 |
Mosfet, N-Ch, 500V, 22A, To-3Pn-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDA20N50F?
Additional datasheets, footprints and schematics for FDA20N50F are listed on our Part Details page. You can also find images and similar parts to FDA20N50F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDA20N50F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDA20N50F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDA20N50F fall under?
The FDA20N50F is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDA20N50F when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDA20N50F you can contact the distributor directly for product support, shipping queries etc.
Is the FDA20N50F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDA20N50F have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for FDA20N50F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDA20N50F often in real-time on the comparison pages.
What if I can't find stock of FDA20N50F?
You can fill out our help required form which you can use to request a quote for FDA20N50F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.