Status: | Unknown |
---|---|
Series: | FCUL1060 Series |
RoHS: | Compliant |
Inductance | 560nH |
---|---|
RMS Current (Irms) | 30A |
Inductor Construction | Wirewound |
Saturation Current (Isat) | 34A |
Product Range | FCUL1060 Series |
Power Inductor Case | 11.6mm x 10mm x 6mm |
RoHS Compliant | Yes |
Inductor, 560Nh, 30A, 20%, Wirewound | Newark Electronics |
INDUCTOR, 560NH, 30A, 20%, WIREWOUND | element14 |
Ind Metal Alloy Shielded 560nH 20% 100KHz Powdered Iron 30A T/R | Avnet America |
Where can I find additional details, specifications and documents for a FCUL1060-H-R56M=P3?
Additional datasheets, footprints and schematics for FCUL1060-H-R56M=P3 are listed on our Part Details page. You can also find images and similar parts to FCUL1060-H-R56M=P3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCUL1060-H-R56M=P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCUL1060-H-R56M=P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCUL1060-H-R56M=P3 fall under?
The FCUL1060-H-R56M=P3 is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to FCUL1060-H-R56M=P3 when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCUL1060-H-R56M=P3 you can contact the distributor directly for product support, shipping queries etc.
Is the FCUL1060-H-R56M=P3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FCUL1060-H-R56M=P3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FCUL1060-H-R56M=P3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCUL1060-H-R56M=P3 often in real-time on the comparison pages.
What if I can't find stock of FCUL1060-H-R56M=P3?
You can fill out our help required form which you can use to request a quote for FCUL1060-H-R56M=P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.