Status: | Unknown |
---|---|
Series: | FCUL0630 Series |
RoHS: | Unknown |
Inductance | 470nH |
---|---|
RMS Current (Irms) | 18A |
Inductor Construction | Wirewound |
Saturation Current (Isat) | 18A |
Product Range | FCUL0630 Series |
Power Inductor Case | 7.3mm x 6.6mm x 3mm |
DC Resistance Max | 0.0026536ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Inductor, 470Nh, 18A, 20%, Wirewound | Newark Electronics |
Ind Metal Alloy Shielded 470nH 20% 100KHz Powdered Iron 18A T/R | Avnet America |
INDUCTOR, 470NH, 18A, 20%, WIREWOUND | element14 |
Where can I find additional details, specifications and documents for a FCUL0630-H-R47M=P3?
Additional datasheets, footprints and schematics for FCUL0630-H-R47M=P3 are listed on our Part Details page. You can also find images and similar parts to FCUL0630-H-R47M=P3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCUL0630-H-R47M=P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCUL0630-H-R47M=P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCUL0630-H-R47M=P3 fall under?
The FCUL0630-H-R47M=P3 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to FCUL0630-H-R47M=P3 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCUL0630-H-R47M=P3 you can contact the distributor directly for product support, shipping queries etc.
Is the FCUL0630-H-R47M=P3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCUL0630-H-R47M=P3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FCUL0630-H-R47M=P3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCUL0630-H-R47M=P3 often in real-time on the comparison pages.
What if I can't find stock of FCUL0630-H-R47M=P3?
You can fill out our help required form which you can use to request a quote for FCUL0630-H-R47M=P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.