FCUL0624-H-R22M=P3 Murata Parts by Murata

INDUCTOR 220NH 24A 20% WIREWOUND

Status: Unknown
Series: FCUL0624 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.92

Distributor Stock
Logo for Farnell
Farnell
from US$0.92
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.30
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.95
-
Buy Now
Logo for element14
element14
from US$0.97
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 220nH
RMS Current (Irms) 24A
Inductor Construction Wirewound
Saturation Current (Isat) 23A
Product Range FCUL0624 Series
Power Inductor Case 7.3mm x 6.6mm x 2.4mm
DC Resistance Max 0.001498ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Inductor, 220Nh, 24A, 20%, Wirewound | Newark Electronics
Power Inductor (SMD), 220 nH, ± 20%, 24 A, Shielded, 23 A, 7.3mm x 6.6mm x 2.4mm | Avnet America
INDUCTOR, 220NH, 24A, 20%, WIREWOUND | element14
Power Inductor (SMD), 220 nH, � 20%, 24 A, Shielded, 23 A, 7.3mm x 6.6mm x 2.4mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FCUL0624-H-R22M=P3?

Additional datasheets, footprints and schematics for FCUL0624-H-R22M=P3 are listed on our Part Details page. You can also find images and similar parts to FCUL0624-H-R22M=P3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FCUL0624-H-R22M=P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCUL0624-H-R22M=P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FCUL0624-H-R22M=P3 fall under?

The FCUL0624-H-R22M=P3 is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to FCUL0624-H-R22M=P3 when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FCUL0624-H-R22M=P3 you can contact the distributor directly for product support, shipping queries etc.

Is the FCUL0624-H-R22M=P3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FCUL0624-H-R22M=P3 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for FCUL0624-H-R22M=P3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FCUL0624-H-R22M=P3 often in real-time on the comparison pages.

What if I can't find stock of FCUL0624-H-R22M=P3?

You can fill out our help required form which you can use to request a quote for FCUL0624-H-R22M=P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay