Status: | Unknown |
---|---|
Series: | FCUL0530 Series |
RoHS: | Unknown |
Inductance | 360nH |
---|---|
RMS Current (Irms) | 18A |
Inductor Construction | Wirewound |
Saturation Current (Isat) | 17A |
Product Range | FCUL0530 Series |
Power Inductor Case | 5.8mm x 5.7mm x 3mm |
DC Resistance Max | 0.002568ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
INDUCTOR, 360NH, 18A, 20%, WIREWOUND | element14 |
Inductor, 360Nh, 18A, 20%, Wirewound | Newark Electronics |
Ind General Purpose Chip Shielded Wirewound 0.36uH ±20% 100kHz Metal 18A Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a FCUL0530-R36M=P3?
Additional datasheets, footprints and schematics for FCUL0530-R36M=P3 are listed on our Part Details page. You can also find images and similar parts to FCUL0530-R36M=P3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCUL0530-R36M=P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCUL0530-R36M=P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCUL0530-R36M=P3 fall under?
The FCUL0530-R36M=P3 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to FCUL0530-R36M=P3 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCUL0530-R36M=P3 you can contact the distributor directly for product support, shipping queries etc.
Is the FCUL0530-R36M=P3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCUL0530-R36M=P3 have stock available?
Authorised distributors including element14, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for FCUL0530-R36M=P3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCUL0530-R36M=P3 often in real-time on the comparison pages.
What if I can't find stock of FCUL0530-R36M=P3?
You can fill out our help required form which you can use to request a quote for FCUL0530-R36M=P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.