Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
700 V @ TJ = 150 °C |
Ultra Low Gate Charge (Typ. Qg = 18 nC) |
Low Effective Output Capacitance (Typ. Coss(eff.) = 173 pF) |
Optimized Capacitance |
Internal Gate Resistance: 1 Ω |
Typ. RDS(on) = 310 mΩ |
RoHS Compliant |
100% Avalanche Tested |
Benefits |
---|
Higher system reliability at low temperature operation |
Lower switching loss |
Lower switching loss |
Lower peak Vds and lower Vgs oscillation |
Applications |
---|
Computing |
Industrial |
Telecom / Server |
LED Lighting / Ballast |
End Products |
---|
Consumer |
Notebook / Desktop computer / Game console |
LCD / LED TV |
Adapter |
Description | FCU360N65S3R0 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 650 |
VGS Max (V) | 30 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 10 |
PD Max (W) | 83 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 360 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 18 |
Ciss Typ (pF) | 730 |
Package Type | IPAK-3 / DPAK-3 STRAIGHT LEAD |
MOSFET, N-CH, 650V, 10A, TO-251 | Farnell |
Where can I find additional details, specifications and documents for a FCU360N65S3R0?
Additional datasheets, footprints and schematics for FCU360N65S3R0 are listed on our Part Details page. You can also find images and similar parts to FCU360N65S3R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCU360N65S3R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCU360N65S3R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCU360N65S3R0 fall under?
The FCU360N65S3R0 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCU360N65S3R0 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCU360N65S3R0 you can contact the distributor directly for product support, shipping queries etc.
Is the FCU360N65S3R0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCU360N65S3R0 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FCU360N65S3R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCU360N65S3R0 often in real-time on the comparison pages.
What if I can't find stock of FCU360N65S3R0?
You can fill out our help required form which you can use to request a quote for FCU360N65S3R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.