Status: | Unknown |
---|---|
Series: | FC Series |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.83
|
5,894
in stock
|
Buy Now | |
CoreStaff
from US$1.46
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.50
|
5,894
in stock
|
Buy Now | |
element14
from US$1.80
|
5,894
in stock
|
Buy Now | |
Avnet America
from US$2.14
|
-
|
Buy Now | |
Schukat Electronic
from US$1.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47000µF |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | - |
Product Range | FC Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | - |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 100ohm |
Capacitor Case Style | Radial Can - SMD |
Diameter | 10.7mm |
Height | 5.5mm |
SVHC | No SVHC (15-Jan-2018) |
Cap, 47000Μf, 5.5V, Super Cap, Smd | Newark Electronics |
CAP, 47000µF, 5.5V, SUPER CAP, SMD | element14 |
Supercapacitor, EDLC, 47000 uF, 5.5 V, -20%, +80%, Radial Can - SMD | Avnet America |
SMD SuperCap 0,047F 5,5V 10,5x5,5mm | Schukat Electronic |
Where can I find additional details, specifications and documents for a FCS0H473ZFTBR24?
Additional datasheets, footprints and schematics for FCS0H473ZFTBR24 are listed on our Part Details page. You can also find images and similar parts to FCS0H473ZFTBR24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCS0H473ZFTBR24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCS0H473ZFTBR24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCS0H473ZFTBR24 fall under?
The FCS0H473ZFTBR24 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FCS0H473ZFTBR24 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCS0H473ZFTBR24 you can contact the distributor directly for product support, shipping queries etc.
Is the FCS0H473ZFTBR24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCS0H473ZFTBR24 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FCS0H473ZFTBR24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCS0H473ZFTBR24 often in real-time on the comparison pages.
What if I can't find stock of FCS0H473ZFTBR24?
You can fill out our help required form which you can use to request a quote for FCS0H473ZFTBR24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.