Status: | Unknown |
---|---|
Series: | CRC/02 Series |
RoHS: | Compliant |
Connector Type | Mini Crocodile Clip |
---|---|
Current Rating | 15A |
Jaw Opening Max | 12mm |
Insulator Colour | Black, Red |
Product Range | CRC/02 Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Mini Crocodile Clip Set, Black/Red | Newark Electronics |
Crocodile clip | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a FCR7960RB?
Additional datasheets, footprints and schematics for FCR7960RB are listed on our Part Details page. You can also find images and similar parts to FCR7960RB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR7960RB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR7960RB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR7960RB fall under?
The FCR7960RB is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to FCR7960RB when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR7960RB you can contact the distributor directly for product support, shipping queries etc.
Is the FCR7960RB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FCR7960RB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for FCR7960RB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR7960RB often in real-time on the comparison pages.
What if I can't find stock of FCR7960RB?
You can fill out our help required form which you can use to request a quote for FCR7960RB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.