Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 10A |
Voltage Rating | 60VDC |
Contact Plating | Gold over Nickel Plated Contacts |
Connector Colour | Red |
Contact Material | Brass |
RoHS Compliant | Yes |
Plug | Transfer Multisort Elektronik |
Conn, Banana, Plug, 10A, Solder, Red | Newark Electronics |
CONN, BANANA, PLUG, 10A, SOLDER, RED. | Farnell |
Where can I find additional details, specifications and documents for a FCR7365R?
Additional datasheets, footprints and schematics for FCR7365R are listed on our Part Details page. You can also find images and similar parts to FCR7365R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR7365R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR7365R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR7365R fall under?
The FCR7365R is listed under Test & Measurement > Test Connectors & IC Test Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to FCR7365R when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR7365R you can contact the distributor directly for product support, shipping queries etc.
Is the FCR7365R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FCR7365R have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for FCR7365R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR7365R often in real-time on the comparison pages.
What if I can't find stock of FCR7365R?
You can fill out our help required form which you can use to request a quote for FCR7365R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.