Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 10A |
Voltage Rating | 60VDC |
Contact Plating | Gold over Nickel Plated Contacts |
Connector Colour | Green |
Contact Material | Brass |
RoHS Compliant | Yes |
Plug | Transfer Multisort Elektronik |
CONN, BANANA, PLUG, 10A, SOLDER, GRN | Farnell |
Where can I find additional details, specifications and documents for a FCR7365G?
Additional datasheets, footprints and schematics for FCR7365G are listed on our Part Details page. You can also find images and similar parts to FCR7365G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR7365G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR7365G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR7365G fall under?
The FCR7365G is listed under Test & Measurement > Test Connectors & IC Test Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to FCR7365G when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR7365G you can contact the distributor directly for product support, shipping queries etc.
Is the FCR7365G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FCR7365G have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for FCR7365G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR7365G often in real-time on the comparison pages.
What if I can't find stock of FCR7365G?
You can fill out our help required form which you can use to request a quote for FCR7365G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.