Status: | Unknown |
---|---|
Series: | S18 Series |
RoHS: | Unknown |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | - |
Voltage Rating | - |
Contact Plating | Gold Plated Contacts |
Connector Colour | Red |
Contact Material | Brass |
Contact Termination Type | Solder |
Product Range | S18 Series |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Solder |
Cliff Banana Socket, 2mm, Brass, Gold-Plated, 10A, Tab Terminal, 2.8 x 0.8 mm, Red | Distrelec |
Socket | Transfer Multisort Elektronik |
BANANA JACK, SOLDER, RED | Farnell |
Conn, Banana, Jack, 10A, Solder, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a FCR7360R?
Additional datasheets, footprints and schematics for FCR7360R are listed on our Part Details page. You can also find images and similar parts to FCR7360R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR7360R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR7360R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR7360R fall under?
The FCR7360R is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to FCR7360R when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR7360R you can contact the distributor directly for product support, shipping queries etc.
Is the FCR7360R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCR7360R have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for FCR7360R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR7360R often in real-time on the comparison pages.
What if I can't find stock of FCR7360R?
You can fill out our help required form which you can use to request a quote for FCR7360R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.