Status: | Unknown |
---|---|
Series: | S16N-PC Series |
RoHS: | Unknown |
Prices starting from US$4.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.33
|
10,294
in stock
|
Buy Now | |
Newark Electronics
from US$7.27
|
11,536
in stock
|
Buy Now | |
element14
from US$5.37
|
11,191
in stock
|
Buy Now | |
Conrad
from US$9.03
|
213
in stock
|
Buy Now | |
Distrelec
from US$7.54
|
89
in stock
|
Buy Now | |
Rapid Electronics
from US$4.31
|
31
in stock
|
Buy Now |
Gender | Socket |
---|---|
Connector Mounting | PCB Mount |
Current Rating | 24A |
Voltage Rating | 1kV |
Contact Plating | Gold Plated Contacts |
Connector Colour | Red |
Contact Material | - |
Contact Termination Type | Through Hole |
Product Range | S16N-PC Series |
SVHC | No SVHC (15-Jan-2019) |
Colour | Red |
Contact Termination | Through Hole Right Angle |
Socket, Pcb, 4Mm, R/A, Red | Newark Electronics |
SOCKET, PCB, 4MM, R/A, S16N-PC, RED | element14 |
24 A Red | Conrad |
Cliff Banana Socket, Red, Gold-Plated, 1kV, 24A | Distrelec |
Cliff FCR7350R 4mm Panel PCB Socket Red | Rapid Electronics |
Where can I find additional details, specifications and documents for a FCR7350R?
Additional datasheets, footprints and schematics for FCR7350R are listed on our Part Details page. You can also find images and similar parts to FCR7350R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR7350R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR7350R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR7350R fall under?
The FCR7350R is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to FCR7350R when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR7350R you can contact the distributor directly for product support, shipping queries etc.
Is the FCR7350R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCR7350R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Distrelec have stock available or on a lead time for FCR7350R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR7350R often in real-time on the comparison pages.
What if I can't find stock of FCR7350R?
You can fill out our help required form which you can use to request a quote for FCR7350R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.