Status: | Unknown |
---|---|
Series: | S16N-PC Series |
RoHS: | Unknown |
Prices starting from US$3.85
Gender | Socket |
---|---|
Connector Mounting | PCB Mount |
Current Rating | 24A |
Voltage Rating | 1kV |
Contact Plating | Gold Plated Contacts |
Connector Colour | Black |
Contact Material | - |
Contact Termination Type | Through Hole |
Product Range | S16N-PC Series |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Contact Termination | Through Hole Right Angle |
Banana Jack, 4Mm, R/A, 24A, Pcb, Black | Newark Electronics |
SOCKET, PCB, 4MM, R/A, S16N-PC, BLK | element14 |
24 A Black | Conrad |
Cliff Banana Socket, Black, Gold-Plated, 1kV, 24A | Distrelec |
Cliff FCR7350B 4mm Panel PCB Socket Black | Rapid Electronics |
Where can I find additional details, specifications and documents for a FCR7350B?
Additional datasheets, footprints and schematics for FCR7350B are listed on our Part Details page. You can also find images and similar parts to FCR7350B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR7350B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR7350B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR7350B fall under?
The FCR7350B is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to FCR7350B when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR7350B you can contact the distributor directly for product support, shipping queries etc.
Is the FCR7350B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCR7350B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Distrelec have stock available or on a lead time for FCR7350B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR7350B often in real-time on the comparison pages.
What if I can't find stock of FCR7350B?
You can fill out our help required form which you can use to request a quote for FCR7350B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.