Status: | Unknown |
---|---|
Series: | Cliffcon Series |
RoHS: | Unknown |
Prices starting from US$9.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.15
|
47
in stock
|
Buy Now | |
Conrad
from US$16.21
|
68
in stock
|
Buy Now | |
element14
from US$14.50
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.34
|
40
in stock
|
Buy Now | |
Distrelec
from US$10.33
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$9.77
|
16
in stock
|
Buy Now |
Product Range | Cliffcon Series |
---|---|
Gender | Plug |
Voltage Rating | 250V |
Current Rating | 20A |
Connector Mounting | Cable Mount |
Contact Termination Type | Clamp |
SVHC | No SVHC (15-Jan-2019) |
Colour | Red |
Contact Termination | Clamp |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
The 4-pin CLIFFCON® connectors are available in blue for applications up to 120 VAC (speakers, amplifiers, battery chargers, in-vehicle use). The red connectors are suitable for use up to 250 VAC. The connectors are intended for applications for which a touch-safe connector system with high-quality, reliable locking is required. The connectors in the Cliffcon® range are robust and durable multi-pin plugs and sockets. Designed for high-performance applications, the connectors include touch-safe contacts and a simple lock, and comply with the safety requirements of IEC 65/348. With integrated strain relief. | Conrad |
PLUG, 4POLE, R/A, 4PC/P90/HV, HV | element14 |
Connector: circular | Transfer Multisort Elektronik |
Cliff Connector, Male, 3 + PE Contacts, Screw | Distrelec |
Power Entry, Plug, 30A, Cable Mount | Newark Electronics |
Where can I find additional details, specifications and documents for a FCR20673?
Additional datasheets, footprints and schematics for FCR20673 are listed on our Part Details page. You can also find images and similar parts to FCR20673 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR20673 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR20673 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR20673 fall under?
The FCR20673 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FCR20673 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR20673 you can contact the distributor directly for product support, shipping queries etc.
Is the FCR20673 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCR20673 have stock available?
Authorised distributors including Conrad, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for FCR20673.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR20673 often in real-time on the comparison pages.
What if I can't find stock of FCR20673?
You can fill out our help required form which you can use to request a quote for FCR20673 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.