Status: | Unknown |
---|---|
Series: | CLIFFCON Series |
RoHS: | Unknown |
Product Range | CLIFFCON Series |
---|---|
Gender | Plug |
Voltage Rating | 250V |
Current Rating | 20A |
Connector Mounting | Cable Mount |
Contact Termination Type | Screw |
SVHC | No SVHC (15-Jan-2019) |
CliffCON® FCR2063 Touchproof R/a Cable Plug 4 Pole | Rapid Electronics |
POWER ENTRY, PLUG, R/A, 4POLE, SOLDER | element14 |
Power Entry, Plug, R/A, 4Pole, Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a FCR2063?
Additional datasheets, footprints and schematics for FCR2063 are listed on our Part Details page. You can also find images and similar parts to FCR2063 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR2063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR2063 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR2063 fall under?
The FCR2063 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FCR2063 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR2063 you can contact the distributor directly for product support, shipping queries etc.
Is the FCR2063 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCR2063 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for FCR2063.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR2063 often in real-time on the comparison pages.
What if I can't find stock of FCR2063?
You can fill out our help required form which you can use to request a quote for FCR2063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.