Status: | Unknown |
---|---|
Series: | S16 Series |
RoHS: | Unknown |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 30A |
Voltage Rating | - |
Contact Plating | Gold Plated Contacts |
Connector Colour | Red |
Contact Material | Brass |
Contact Termination Type | Solder |
Product Range | S16 Series |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Solder |
Banana Jack, 40Mm, 30A, Solder, Red | Newark Electronics |
BANANA JACK, SOLDER, RED | Farnell |
Where can I find additional details, specifications and documents for a FCR14461?
Additional datasheets, footprints and schematics for FCR14461 are listed on our Part Details page. You can also find images and similar parts to FCR14461 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR14461 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR14461 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR14461 fall under?
The FCR14461 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to FCR14461 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR14461 you can contact the distributor directly for product support, shipping queries etc.
Is the FCR14461 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCR14461 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FCR14461.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR14461 often in real-time on the comparison pages.
What if I can't find stock of FCR14461?
You can fill out our help required form which you can use to request a quote for FCR14461 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.