Status: | Unknown |
---|---|
Series: | S16 Series |
RoHS: | Unknown |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 30A |
Voltage Rating | - |
Contact Plating | Gold Plated Contacts |
Connector Colour | Black |
Contact Material | Brass |
Contact Termination Type | Solder |
Product Range | S16 Series |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Solder |
BANANA JACK, SOLDER, BLACK | element14 |
Banana Jack, 40Mm, 30A, Solder, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a FCR14460?
Additional datasheets, footprints and schematics for FCR14460 are listed on our Part Details page. You can also find images and similar parts to FCR14460 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR14460 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR14460 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR14460 fall under?
The FCR14460 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to FCR14460 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR14460 you can contact the distributor directly for product support, shipping queries etc.
Is the FCR14460 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCR14460 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FCR14460.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR14460 often in real-time on the comparison pages.
What if I can't find stock of FCR14460?
You can fill out our help required form which you can use to request a quote for FCR14460 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.