Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
650V @TJ = 150°C |
Max. RDS(on) = 380mΩ |
Ultra low gate charge ( Typ. Qg = 30nC ) |
Low effective output capacitance ( Typ. Coss.eff = 95pF ) |
100% avalanche tested |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FCPF380N60 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | DC: ±20, AC: ±30 |
VGS(th) Max (V) | 3.5 |
ID Max (A) | 10.2 |
PD Max (W) | 31 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 380 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 30 |
Ciss Typ (pF) | 1250 |
Package Type | TO-220-3 FullPak |
Sf2 600V 380Mohm F To220F/Tube |Onsemi FCPF380N60 | Newark Electronics |
Trans MOSFET N-CH 600V 10.2A 3-Pin(3+Tab) TO-220F Rail | Avnet America |
Where can I find additional details, specifications and documents for a FCPF380N60?
Additional datasheets, footprints and schematics for FCPF380N60 are listed on our Part Details page. You can also find images and similar parts to FCPF380N60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCPF380N60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCPF380N60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCPF380N60 fall under?
The FCPF380N60 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCPF380N60 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCPF380N60 you can contact the distributor directly for product support, shipping queries etc.
Is the FCPF380N60 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCPF380N60 have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for FCPF380N60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCPF380N60 often in real-time on the comparison pages.
What if I can't find stock of FCPF380N60?
You can fill out our help required form which you can use to request a quote for FCPF380N60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.