Status: | Unknown |
---|---|
Series: | SUPERFET III Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 17A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 0.159ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4.5V |
Power Dissipation Pd | 144W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | SUPERFET III Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
MOSFET, N-CH, 650V, 17A, TO-220FP | Farnell |
Mosfet, N-Ch, 650V, 17A, To-220Fp |Onsemi FCPF190N65S3R0L | Newark Electronics |
Where can I find additional details, specifications and documents for a FCPF190N65S3R0L?
Additional datasheets, footprints and schematics for FCPF190N65S3R0L are listed on our Part Details page. You can also find images and similar parts to FCPF190N65S3R0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCPF190N65S3R0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCPF190N65S3R0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCPF190N65S3R0L fall under?
The FCPF190N65S3R0L is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to FCPF190N65S3R0L when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCPF190N65S3R0L you can contact the distributor directly for product support, shipping queries etc.
Is the FCPF190N65S3R0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCPF190N65S3R0L have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for FCPF190N65S3R0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCPF190N65S3R0L often in real-time on the comparison pages.
What if I can't find stock of FCPF190N65S3R0L?
You can fill out our help required form which you can use to request a quote for FCPF190N65S3R0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.