Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 25A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.107ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 216W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 75A |
Sm 600V 125Mohm F To220/Tube |Onsemi FCP25N60N-F102 | Newark Electronics |
Trans MOSFET N-CH 600V 25A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
Where can I find additional details, specifications and documents for a FCP25N60N-F102?
Additional datasheets, footprints and schematics for FCP25N60N-F102 are listed on our Part Details page. You can also find images and similar parts to FCP25N60N-F102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCP25N60N-F102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCP25N60N-F102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCP25N60N-F102 fall under?
The FCP25N60N-F102 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FCP25N60N-F102 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCP25N60N-F102 you can contact the distributor directly for product support, shipping queries etc.
Is the FCP25N60N-F102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCP25N60N-F102 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for FCP25N60N-F102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCP25N60N-F102 often in real-time on the comparison pages.
What if I can't find stock of FCP25N60N-F102?
You can fill out our help required form which you can use to request a quote for FCP25N60N-F102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.