Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
700 V @ TJ = 150 °C |
Ultra Low Gate Charge (Typ. Qg = 39 nC) |
Low Effective Output Capacitance (Typ. Coss(eff.) = 341 pF) |
Internal Gate Resistance: 4.6 Ω |
Optimized Capacitance |
Typ. RDS(on) = 140 mΩ |
100% Avalanche Tested |
RoHS Compliant |
Benefits |
---|
Higher system reliability at low temperature operation |
Lower switching loss |
Lower switching loss |
Lower peak Vds and lower Vgs oscillation |
Lower peak Vds and lower Vgs oscillation |
Applications |
---|
Computing |
Industrial |
Game Console |
LCD / LED TV |
Adapter |
End Products |
---|
Consumer |
Notebook / Desktop computer |
Telecom / Server |
LED Lighting / Ballast |
Description | FCP165N65S3 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 650 |
VGS Max (V) | 30 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 19 |
PD Max (W) | 154 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 165 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 39 |
Ciss Typ (pF) | 1500 |
Package Type | TO-220-3 |
SF3 650V 165MOHM E TO220 | RS |
Mosfet, N-Ch, 650V, 19A, To-220 | Newark Electronics |
650 V, 19 A, 165 mO, N-ch TO-220 | Future Electronics |
Transistor MOSFET N-CH 650V 19A 3-Pin TO-220 Tube | Avnet America |
MOSFET, N-CH, 650V, 19A, TO-220 | element14 |
Where can I find additional details, specifications and documents for a FCP165N65S3?
Additional datasheets, footprints and schematics for FCP165N65S3 are listed on our Part Details page. You can also find images and similar parts to FCP165N65S3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCP165N65S3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCP165N65S3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCP165N65S3 fall under?
The FCP165N65S3 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCP165N65S3 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCP165N65S3 you can contact the distributor directly for product support, shipping queries etc.
Is the FCP165N65S3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCP165N65S3 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FCP165N65S3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCP165N65S3 often in real-time on the comparison pages.
What if I can't find stock of FCP165N65S3?
You can fill out our help required form which you can use to request a quote for FCP165N65S3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.