Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.20
|
736
in stock
|
Buy Now | |
element14
from US$2.73
|
736
in stock
|
Buy Now | |
Farnell
from US$2.12
|
736
in stock
|
Buy Now | |
Avnet Silica
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$2.05
|
-
|
Buy Now | |
Avnet Asia
from US$2.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
700 V @ TJ = 150 oC |
Low Effective Output Capacitance (Typ. Coss(eff.) = 439 pF) |
Ultra Low Gate Charge (Typ. Qg = 46 nC) |
Optimized Capacitance |
100% Avalanche Tested |
RoHS Compliant |
Typ. RDS(on) = 105 mΩ |
Internal Gate Resistance: 0.5 Ω |
Benefits |
---|
Higher system reliability at low temperature operation |
Low switching loss |
Low switching loss |
Lower peak Vds and lower Vgs oscillation |
Applications |
---|
Telecommunication |
Industrial |
Server power |
Solar / UPS |
End Products |
---|
Cloud system |
Telecom power |
EV charger |
Description | FCP125N65S3R0 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 650 |
VGS Max (V) | 30 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 24 |
PD Max (W) | 181 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 125 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 46 |
Ciss Typ (pF) | 1940 |
Package Type | TO-220-3 |
Mosfet, N-Ch, 650V, 24A, To-220 | Newark Electronics |
MOSFET, N-CH, 650V, 24A, TO-220 | element14 |
Transistor MOSFET N-CH 650V 24A 3-Pin TO-220 Tube | Avnet Silica |
SUPERFET3 650V TO220 PKG | RS |
Where can I find additional details, specifications and documents for a FCP125N65S3R0?
Additional datasheets, footprints and schematics for FCP125N65S3R0 are listed on our Part Details page. You can also find images and similar parts to FCP125N65S3R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCP125N65S3R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCP125N65S3R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCP125N65S3R0 fall under?
The FCP125N65S3R0 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCP125N65S3R0 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCP125N65S3R0 you can contact the distributor directly for product support, shipping queries etc.
Is the FCP125N65S3R0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCP125N65S3R0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for FCP125N65S3R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCP125N65S3R0 often in real-time on the comparison pages.
What if I can't find stock of FCP125N65S3R0?
You can fill out our help required form which you can use to request a quote for FCP125N65S3R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.